CSA - CAN/CSA-ISO/IEC 15938-5-04
Information technology - Multimedia content description interface - Part 5: Multimedia description schemes
| Organization: | CSA |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 752 |
scope:
CSA Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the Canadian Advisory Committee (CAC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
This International Standard was reviewed by the CSA TCIT under the jurisdiction of the Strategic Steering Committee on Information Technology and deemed acceptable for use in Canada. (A committee membership list is available on request from the CSA Project Manager.) From time to time, ISO/IEC may publish addenda, corrigenda, etc. The CSA TCIT will review these documents for approval and publication. For a listing, refer to the CSA Information Products catalogue or CSA Info Update or contact a CSA Sales representative. This Standard has been formally approved as a National Standard of Canada by the Standards Council of Canada.
Document History