CSA Z243.183

Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 4: File Protocol Specification

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1989
Status: active
Page Count: 108
scope:

IS0 8571-4 consists of four main sections:

a) the basic protocol (in sections two and three), which supports the internal file service;

b) the error recovery protocol (in section four), which supports the external file service.

For each of these, IS0 8571 -4 includes a formal statement of the nature of the automaton giving the necessary behavior of each of the participating entities. It states:

1) the actions to be taken on receiving request and response primitives issued by a file service user;

2) the actions to be taken on receiving indication and confirm primitives issued by the Presentation Service provider;

3) the actions to be taken as a result of events within the local system.

c) the definition (in section five) of the abstract syntax required to convey the file protocol control information.

d) the conformance requirements to be met by implementers of this protocol (in section six).

The scope of the File Protocol is limited to the interconnection of systems; it does not spec9 or restrict the possible implementation of interfaces within a computer system.

Document History

March 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 4: File Protocol Specification
ISO 8571-4 consists of four main sections: (a) the basic protocol (in sections two and three), which supports the internal file service; (b) the error recovery protocol (in section four), which...
March 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 4: File Protocol Specification
ISO 8571-4 consists of four main sections: (a) the basic protocol (in sections two and three), which supports the internal file service; (b) the error recovery protocol (in section four), which...
March 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 4: File Protocol Specification
ISO 8571-4 consists of four main sections: (a) the basic protocol (in sections two and three), which supports the internal file service; (b) the error recovery protocol (in section four), which...
CSA Z243.183
January 1, 1989
Information Processing Systems - Open Systems Interconnection - File Transfer, Access and Management - Part 4: File Protocol Specification
IS0 8571-4 consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which...

References

Advertisement