CSA - CAN/CSA-ISO/IEC 17309-04

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Mapping functions for the employment of a circuit mode basic service and the supplementary service user-to-user signalling as a pair of on-demand inter-PINX connections

inactive
Organization: CSA
Publication Date: 1 January 2004
Status: inactive
Page Count: 20
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard specifies the mapping functions for a pair of on-demand inter-PINX connections using a circuit mode basic service and the supplementary service User-to-User Signalling (service 3) of a public ISDN at the same time.

In order to connect a Private Integrated Services Network Exchange (PINX) to another PINX, mapping functions are required to adapt the specific interfaces at the C reference point to the application at the Q reference point. As such, mapping functions provide for physical adaptation to the interface at the C reference point. Mapping functions also provide for the mapping of user channels and signalling information at the Q reference point to the appropriate channels or timeslots at the C reference point.

The C and Q reference points are defined in ISO/IEC 11579-1.

At the Q reference point the mappings provide a 64 kbit/s service for user channels and a packet mode service for the signalling channel. Bearer conditioning is outside the scope of this International Standard, except for providing the layer 2 for the signalling channel at the Q reference point.

Scenario management is outside the scope of this International Standard.

This International Standard is applicable to PINXs which can be interconnected to form a Private Integrated Services Network (PISN) and which support signalling protocols at the Q reference point.

Document History

December 1, 2004
Information technology Telecommunications and information exchange between systems Private Integrated Services Network Mapping functions for the employment of a circuit mode basic service and the supplementary service user-to-user signalling as a pair of on-demand inter-PINX connections
This International Standard specifies the mapping functions for a pair of on-demand inter-PINX connections using a circuit mode basic service and the supplementary service User-to-User Signalling...
January 1, 2004
Information technology — Telecommunications and information exchange between systems — Private Integrated Services Network — Mapping functions for the employment of a circuit mode basic service and the supplementary service user-to-user signalling as a pair of on-demand inter-PINX connections
This International Standard specifies the mapping functions for a pair of on-demand inter-PINX connections using a circuit mode basic service and the supplementary service User-to-User Signalling...
CAN/CSA-ISO/IEC 17309-04
January 1, 2004
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Mapping functions for the employment of a circuit mode basic service and the supplementary service user-to-user signalling as a pair of on-demand inter-PINX connections
This International Standard specifies the mapping functions for a pair of on-demand inter-PINX connections using a circuit mode basic service and the supplementary service User-to-User Signalling...
Advertisement