ISO 1217

Displacement Compressors - Acceptance Tests

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 1996
Status: inactive
Page Count: 63
ICS Code (Compressors and pneumatic machines): 23.140
scope:

This International Standard specifies methods for acceptance tests regarding volume rate of flow and power requirements of displacement compressors. It also specifies methods for testing liquid-ring type compressors as in annex A.

This International Standard specifies the operating and testing conditions which shall be agreed between the manufacturer and purchaser when a full performance test is specified.

For air compressors manufactured in batches or in continuous production quantities and sold against performance data published in manufacturers' sales, literature tests as described in annexes B, C and D are considered equivalent alternatives.

Detailed instructions are given for a full performance test including the measurement of volume flow rate and power requirement, the correction of measured values to specified conditions, and means of comparing the corrected values with the guarantee conditions. The tolerances to be applied to the measurement of flow, power, specific power, etc. for all acceptance tests carried out in accordance with this International Standard shall be agreed between the manufacturer and purchaser at the contractual stage or certainly prior to the execution of the tests. This International Standard specifies methods for determining the value of such tolerances.

Annex E of this International Standard specifies standard inlet conditions for reference purposes.

Document History

April 15, 2016
Displacement compressors - Acceptance tests AMENDMENT 1: Calculation of isentropic efficiency and relationship with specific energy
A description is not available for this item.
July 1, 2009
Displacement compressors - Acceptance tests
This International Standard specifies methods for acceptance tests regarding volume rate of flow and power requirements of displacement compressors. It also specifies methods for testing liquid-ring...
ISO 1217
September 15, 1996
Displacement Compressors - Acceptance Tests
This International Standard specifies methods for acceptance tests regarding volume rate of flow and power requirements of displacement compressors. It also specifies methods for testing liquid-ring...
July 15, 1986
Displacement compressors - Acceptance tests
Scope and field of application This International Standard specifies methods for acceptance tests, and technical conditions for the supply of displacement compressors including packaged versions...
April 1, 1975
Displacement compressors - Acceptance tests
SCOPE AND FIELD OF APPLICATION Interpretation : A displacement compressor is a machine where a static pressure rise is obtained by allowing successive volumes of gas to be aspired into and...

References

Advertisement