DSF/FprEN 14433

Tanks for the transport of dangerous goods - Tank equipment for the transport of liquid chemicals and liquefied gases - Foot valves

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard specifies the requirements for footvalves for use on transportable tanks with a minimum working pressure greater than 50 kPa for the transport of dangerous goods by road and rail. It is applicable to metallic equipment for use on tanks with gravity and/or pressure bottom loading and discharge for liquid chemicals and liquefied gases. It includes carbon dioxide while excluding refrigerated liquefied gases. NOTE The standard is also applicable to liquefied gases including LPG, however, for a dedicated LPG standard see EN 13175 [3].

Document History

July 24, 2023
Tanks for the transport of dangerous goods – Tank equipment for the transport of liquid chemicals and liquefied gases – Foot valves
This document specifies the requirements for foot valves for use on tanks with a minimum working pressure greater than 50 kPa for the transport of dangerous goods by road and rail. It is applicable...
October 28, 2014
Tanks for the transport of dangerous goods – Tank equipment for the transport of liquid chemicals and liquefied gases – Foot valves
A description is not available for this item.
May 19, 2006
Tanks for the transport of dangerous goods - Tank equipment for the transport of liquid chemicals - Foot valves
This European Standard specifies the requirements for footvalves for use on transportable tanks with a minimum working pressure greater than 50 kPa for the transport of dangerous goods by road and...
Tanks for the transport of dangerous goods - Tank equipment for the transport of liquid chemicals and liquefied gases - Foot valves
This European Standard specifies the requirements for footvalves for use on transportable tanks with a minimum working pressure greater than 50 kPa for the transport of dangerous goods by road and...
DSF/FprEN 14433
Tanks for the transport of dangerous goods - Tank equipment for the transport of liquid chemicals and liquefied gases - Foot valves
This European Standard specifies the requirements for footvalves for use on transportable tanks with a minimum working pressure greater than 50 kPa for the transport of dangerous goods by road and...
Advertisement