DSF/ISO 5838-2
Implants for surgery - Skeletal pins and wires - Part 2: Steinmann skeletal pins - Dimensions
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
Specifies the dimensions. Material and mechanical requirements are covered by ISO 5838-1. Dimensions shall be according to figure 1 to figure 5 and table 1 to table 3. The ends, form A - plain, form B - square and form C - triangular, shall comply with the figures 3 to 5 and tables 2 and 3.
Document History
DSF/ISO 5838-2
Implants for surgery - Skeletal pins and wires - Part 2: Steinmann skeletal pins - Dimensions
Specifies the dimensions. Material and mechanical requirements are covered by ISO 5838-1. Dimensions shall be according to figure 1 to figure 5 and table 1 to table 3. The ends, form A - plain, form...