DSF/ISO 5836
Implants for surgery - Metal bone plates - Holes corresponding to screws with asymmetrical thread and spherical under-surface
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
Specification of the dimensions and tolerances of holes in bone plates so as to facilitate correct fixing using screws complying with ISO 5835. It does not deal with the shape and dimensions of the plates or with the spacing of the holes. Annex A shows a bibliography of the International Standards dealing with bone srews, bone plates and relevant tools for information.
Document History
DSF/ISO 5836
Implants for surgery - Metal bone plates - Holes corresponding to screws with asymmetrical thread and spherical under-surface
Specification of the dimensions and tolerances of holes in bone plates so as to facilitate correct fixing using screws complying with ISO 5835. It does not deal with the shape and dimensions of the...