DLA - DSCC-VID-V62/03619 REV C

MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 June 2014
Status: inactive
Page Count: 19
scope:

This drawing documents the general requirements of a high performance low power operational amplifier microcircuit, with an operating temperature range of -40°C to +125°C for device types 01, 02, 03, 04, 05 and -55°C to +125°C for device types 06 and 07.

Document History

September 10, 2019
MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance low power operational amplifier microcircuit, with an operating temperature range of -40°C to +125°C for device types 01,...
DSCC-VID-V62/03619 REV C
June 5, 2014
MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low power operational amplifier microcircuit, with an operating temperature range of -40°C to +125°C for device types 01, 02, 03,...
November 1, 2005
MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low power operational amplifier microcircuit, with an operating temperature range of −40°C to +125°C for device types 01, 02, 03,...
October 11, 2005
MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance low power operational amplifier microcircuit, with an operating temperature range of −40 °C to +125 °C.
January 28, 2003
MICROCIRCUIT, LINEAR, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement