ASTM E125 ADJUNCT

Adjunct to E125 Reference Photographs for Magnetic Particle Indications on Ferrous Castings

active, Most Current
Buy Now
Organization: ASTM
Publication Date: 1 January 1970
Status: active
scope:

These reference photographs are available on four large charts arranged for each type of discontinuity.

Plate 1 includes Linear Discontinuities

Plate 2 includes Shrinkage and Inclusions

Plate 3 includes Internal Chills and Unfused Chaplets, Porosity, and Welds

Plate 4 includes False Indications and Magnetic Anomalies.

In total, this includes 47 photographs, approximately 38 inches x 20 inches.

Document History

ASTM E125 ADJUNCT
July 28, 1970
Adjunct to E125 Reference Photographs for Magnetic Particle Indications on Ferrous Castings
These reference photographs are available on four large charts arranged for each type of discontinuity. Plate 1 includes Linear Discontinuities Plate 2 includes Shrinkage and Inclusions Plate 3...

References

Advertisement