ETSI - TS 102 760-2
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for Access Technology Support (ISO 21218); Part 2: Test Suite Structure and Test Purposes (TSS & TP)
| Organization: | ETSI |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 33 |
scope:
The present document provides the test suite structure and test purposes (TSS & TP) specification for the protocols specified in ISO 21218 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ETSI TS 102 760-1 [2] and in ETSI EG 202 798 [i.2].
NOTE: ISO 21218 [1] cannot be tested without being applied to a specific CALM-compliant communication interface (CI). Conformance with ISO 21218 [1] thus always is restricted to the CALM-compliant CI declared in the ICS proforma ETSI TS 102 760-1 [2].
Document History