ISO/IEC 24727-1
Identification cards - Integrated circuit card programming interfaces - Part 1: Architecture
| Organization: | ISO |
| Publication Date: | 15 June 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
ISO/IEC 24727 specifies a set of programming interfaces and protocols enabling interactions between integrated circuit cards (ICCs) and applications resident on a variety of computer platforms. The ICCs provide generic services for multi-sector use by the applications.
The organization and the operation of the ICCs conform to ISO/IEC 7816-4.
It is anticipated that some application domains will seek to achieve interoperability through ISO/IEC 24727 facilities even though the applications pre-exist these facilities. To this end, various means of backward compatibility are established through mechanisms specified in ISO/IEC 24727. This part of ISO/IEC 24727 specifies
- system architecture and principles of operation,
- the means for achieving interoperability among diverse application domains,
- the conceptual service and data models that span the relevant application domains, and
- the rationale for trusted processes enabled under these models.
Document History