DSF/FprEN 16594

Packaging - Rigid plastic containers - PET finish 26/22 (12,0)

pending, Most Current
Organization: DS
Status: pending
Page Count: 9
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This European Standard specifies the design and dimensions of the 26 mm screw finish with three thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with introduction of nitrogen (internal overpressure inferior to 1 bar max). The dimension (12,0) is the height in millimetres from the top of finish to the bottom of the support ledge. This finish is designed to accept a tamper evident plastic closure only. During first opening, the tamper evident band will separate from the closure shell and stay on a one way bottle neck or like bottles in the returnable market the tamper evident band will tear but will remain connected to the closure shell.

Document History

DSF/FprEN 16594
Packaging - Rigid plastic containers - PET finish 26/22 (12,0)
This European Standard specifies the design and dimensions of the 26 mm screw finish with three thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling...
Packaging - Rigid plastic containers - PET finish 26/22 (12,0)
This document specifies the design and dimensions of the 26 mm screw finish with three thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and...
Advertisement