DSF/prEN ISO 17892-3

Geotechnical investigation and testing - Laboratory testing of soil - Part 3: Determination of particle density (ISO/DIS 17892-3:2014)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Physical properties of soils): 13.080.20
scope:

This document describes a test method for determining the particle density by the pycnometer method. The pycnometer method is based on the determination of the volume of a known mass of soil by the fluid displacement method. The density of solid particles is calculated from the mass of the soil and the volume. The pycnometer method applies to soil types with particle sizes under 4 mm.

Document History

January 8, 2016
Geotechnical investigation and testing - Laboratory testing of soil - Part 3: Determination of particle density
This document describes a test method for determining the particle density by the pycnometer method. The pycnometer method is based on the determination of the volume of a known mass of soil by the...
Geotechnical investigation and testing - Laboratory testing of soil - Part 3: Determination of particle density (ISO/FDIS 17892-3:2015)
This document describes a test method for determining the particle density by the pycnometer method. The pycnometer method is based on the determination of the volume of a known mass of soil by the...
DSF/prEN ISO 17892-3
Geotechnical investigation and testing - Laboratory testing of soil - Part 3: Determination of particle density (ISO/DIS 17892-3:2014)
This document describes a test method for determining the particle density by the pycnometer method. The pycnometer method is based on the determination of the volume of a known mass of soil by the...
Advertisement