ETSI - TS 101 823-2-3

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Layer; Part 2: Radio Link Control (RLC) Sublayer; Sub-Part 3: Abstract Test Suite (ATS) Specification

inactive
Organization: ETSI
Publication Date: 1 December 2001
Status: inactive
Page Count: 53
scope:

The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN type 2; Data Link Control (DLC) layer; Radio Link Control (RLC) sublayer [1].

The objective of the persent document is to provide a basis for conformance tests for BRAN HIPERLAN type 2 equipment giving a high probability of air interface inter-operability between different manufacturer's BRAN HIPERLAN type 2 equipment.

The ISO standard for the methodology of conformance testing (see ISO/IEC 9646-1 [4] and ISO/IEC 9646-2 [5]) as well as the ETSI rules for conformance testing (see ETS 300 406 [2]) are used as a basis for the test methodology.

Annex A provides the Tree and Tabular Combined Notation (TTCN) part of the ATS.

Annex B provides the automatic generation of the Tree and Tabular Combined Notation (TTCN) part of the ATS.

Annex C provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the MT side ATS.

Annex D provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the AP side ATS.

Annex E provides the Protocol Conformance Test Report (PCTR) Proforma of the MT side ATS.

Annex F provides the Protocol Conformance Test Report (PCTR) Proforma of the AP side ATS.

Document History

November 1, 2004
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 2: Radio Link Control (RLC) sublayer; Sub-part 3: Abstract Test Suite (ATS) specification
A description is not available for this item.
August 1, 2004
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 2: Radio Link Control (RLC) sublayer; Sub-part 3: Abstract Test Suite (ATS) specification
The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN type 2; Data Link Control (DLC) layer; Radio Link Control (RLC) sublayer. The objective of the present document...
July 1, 2003
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) layer; Part 2: Radio Link Control (RLC) sublayer; Sub-part 3: Abstract Test Suite (ATS) specification
The present document contains the Abstract Test Suite (ATS) to test the TS 101 761-2 [1]. The objective of the present document is to provide a basis for conformance tests for Broadband Radio Access...
TS 101 823-2-3
December 1, 2001
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Layer; Part 2: Radio Link Control (RLC) Sublayer; Sub-Part 3: Abstract Test Suite (ATS) Specification
The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN type 2; Data Link Control (DLC) layer; Radio Link Control (RLC) sublayer [1]. The objective of the persent...
September 1, 2000
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing for the Data Link Control (DLC) Protocol; Part 2: Radio Link Control (RLC) Sublayer; Sub-Part 3: Abstract Test Suite (ATS) Specification
The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN Type 2; Data Link Control (DLC) protocol; Radio Link Control (RLC) sublayer [1]. The objective of the present...

References

Advertisement