SNV - SN EN ISO 13935-1
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method (ISO 13935-1:1999)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 May 1999 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Textile fabrics): | 59.080.30 |
Document History
SN EN ISO 13935-1
May 1, 1999
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method (ISO 13935-1:1999)
A description is not available for this item.
May 1, 1999
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 1: Determination of maximum force to seam rupture using the strip method (ISO 13935-1:1999)
A description is not available for this item.