SNV - SN EN ISO 13935-2
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Textile fabrics): | 59.080.30 |
| ICS Code (Clothes): | 61.020 |
Document History
SN EN ISO 13935-2
June 1, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method
A description is not available for this item.
May 1, 1999
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:1999)
A description is not available for this item.