ISO 13099-3

Colloidal systems - Methods for zeta potential determination - Part 3: Acoustic methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2014
Status: active
Page Count: 28
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 13099 describes in general electroacoustic effects than can be defined as high frequency eletrokinetic phenomena.

Particular attention is given to two methods of measurement of electrophoretic mobility of particles suspended in a liquid at high concentration above 1 % v/v, colloid vibration current (CVI)[2] and electric sonic amplitude (ESA), [3] [4] respectively.

Estimation of surface charge and determination of zeta potential can be achieved from measured electrophoretic mobility using proper theoretical models, which are described in detail in ISO 13099-1.

Document History

ISO 13099-3
July 1, 2014
Colloidal systems - Methods for zeta potential determination - Part 3: Acoustic methods
This part of ISO 13099 describes in general electroacoustic effects than can be defined as high frequency eletrokinetic phenomena. Particular attention is given to two methods of measurement of...

References

Advertisement