ISO 14555
Welding - Arc stud welding of metallic materials
| Organization: | ISO |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This International Standard covers arc stud welding of metallic materials subject to static and fatigue loading. It specifies requirements that are particular to stud welding, in relation to welding knowledge, quality requirements, welding procedure specification, welding procedure qualification, qualification testing of operators and testing of production welds.
This International Standard is appropriate where it is necessary to demonstrate the capability of a manufacturer to produce welded construction of a specified quality.
NOTE General quality requirements for fusion welding of metallic materials are given in ISO 3834-1, ISO 3834-2, ISO 3834-3, ISO 3834-4 and ISO 3834-5.
This International Standard has been prepared in a comprehensive manner, with a view to it being used as a reference in contracts. The requirements contained within it can be adopted in full, or partially, if certain requirements are not relevant to a particular construction.
Document History