FORD WSK-M4D762-A2
POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC+PBT), MODIFIED MOLDING COMPOUND, HIGH IMPACT PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 29 May 2014 |
| Status: | active |
| Page Count: | 7 |
scope:
The material defined by these specifications are polycarbonate and polybutylene terephthalate blended molding compounds.
Document History
February 3, 2023
POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC+PBT), MODIFIED MOLDING COMPOUND, HIGH IMPACT PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are polycarbonate and polybutylene terephthalate blended molding compounds.
FORD WSK-M4D762-A2
May 29, 2014
POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC+PBT), MODIFIED MOLDING COMPOUND, HIGH IMPACT PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are polycarbonate and polybutylene terephthalate blended molding compounds.
July 14, 2010
POLYCARBONATE + POLYBUTHYLENE TEREPHTHALATE BLEND (PC+PBT), MODIFIED MOLDING COMPOUND, HIGH IMPACT PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an impact modified, gasoline resistant polycarbonate + polybutylene terephthalate blend molding compound and has improved impact resistance.
March 1, 1991
POLYCARBONATE + POLYBUTYLENE TEREPHTHALATE BLEND (PC +PBT), MODIFIED MOLDING COMPOUND, HIGH IMPACT, PAINTABLE
1. SCOPE The material defined by this specification is an impact modified, gasoline resistant polycarbonate + polybutylene terephthalate blend molding compound and has improved impact resistance.