DS/EN ISO 4064-2

Water meters for cold potable water and hot water – Part 2: Test methods

inactive
Organization: DS
Publication Date: 19 June 2014
Status: inactive
Page Count: 114
ICS Code (Water supply systems): 91.140.60
scope:

This Part of ISO 4064/OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1/OIML R 49-1. OIML Certificates of Conformity can be issued for water meters under the scope of the OIML Certificate System, providing that the first three parts of ISO 4064/OIML R 49 are used in accordance with the rules of the System. This Part of ISO 4064/OIML R 49 sets out details of the test programme, principles, equipment and procedures to be used for the type evaluation and initial verification testing of a meter type. The provisions of this Part of ISO 4064/OIML R 49 also apply to ancillary devices, if required by national regulations. The provisions include requirements for testing the complete water meter and for testing the measurement transducer (including the flow or volume sensor) and the calculator (including the indicating device) of a water meter as separate units.

Document History

January 13, 2023
Water meters for cold potable water and hot water – Part 2: Test methods (ISO 4064-2:2014)
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R...
May 29, 2017
Water meters for cold potable water and hot water – Part 2: Test methods (ISO 4064-2:2014)
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R...
DS/EN ISO 4064-2
June 19, 2014
Water meters for cold potable water and hot water – Part 2: Test methods
This Part of ISO 4064/OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1/OIML R 49-1. OIML...
Water meters for cold potable water and hot water - Part 2: Test methods (ISO/DIS 4064-2:2012)
This Part of ISO 4064/OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1/OIML R 49-1. OIML...
Water meters for cold potable water and hot water - Part 2: Test methods (ISO/FDIS 4064-2:2013)
This Part of ISO 4064/OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1/OIML R 49-1. OIML...
Advertisement