DS/ISO 14104
Gears – Surface temper etch inspection after grinding, chemical method
| Organization: | DS |
| Publication Date: | 20 June 2014 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Gears): | 21.200 |
scope:
ISO 14104:2014 specifies procedures and requirements for the detection and classification of localized overheating on ground surfaces by chemical etch methods. The process described in ISO 14104:2014 is typically used on ground surfaces; however, it is also useful for the detection of surface anomalies resultING from post-heat treatment machining such as hard turning, milling, and edge breaking (deburring) processes. Surface metallurgical anomalies caused by carburization or decarburization are also readily detectable with this process.
Document History