DSF/prEN ISO 4628-4

Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 4: Assessment of degree of cracking (ISO/DIS 4628-4:2014)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 4628 specifies a method for assessing the degree of cracking of coatings by comparison with pictorial standards. ISO 4628-1 defines the system used for designating the quantity and size of defects and the intensity of changes in appearance of coatings and outlines the general principles of the system. This system is intended to be used, in particular, for defects caused by ageing and weathering, and for uniform changes such as colour changes, for example yellowing.

Document History

February 22, 2016
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 4: Assessment of degree of cracking
This part of ISO 4628 specifies a method for assessing the degree of cracking of coatings by comparison with pictorial standards. ISO 4628-1 defines the system used for designating the quantity and...
November 19, 2003
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 4: Assessment of degree of cracking
This part of ISO 4628 describes a method for assessing the degree of cracking of coatings by comparison with pictorial standards, using the designation system defined in ISO 4628-1.
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 4: Assessment of degree of cracking (ISO/FDIS 4628-4:2015)
This part of ISO 4628 specifies a method for assessing the degree of cracking of coatings by comparison with pictorial standards. ISO 4628-1 defines the system used for designating the quantity and...
DSF/prEN ISO 4628-4
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 4: Assessment of degree of cracking (ISO/DIS 4628-4:2014)
This part of ISO 4628 specifies a method for assessing the degree of cracking of coatings by comparison with pictorial standards. ISO 4628-1 defines the system used for designating the quantity and...
Advertisement