DSF/FprCEN/TS 16405

Intelligent transport systems - Ecall - Additional data concept specification for heavy goods vehicles

pending
Organization: DS
Status: pending
Page Count: 32
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification defines an additional data concept that may be transferred as an 'optional additional data concept' as defined in EN 15722 eCall MSD, that may be transferred from a goods vehicle to a PSAP in the event of a crash or emergency via an eCall communication session. Two variants are provided, one (schema A) for use where information about the goods (ADR classified or not) is known in the eCall device; the second variant (schema B) is for use where such information shall be fetched from elsewhere. This Technical Specification should be seen as an addendum to EN 15722; it contains as little redundancy as possible. The communications media protocols and methods for the transmission of the eCall message are not specified in this Technical Specification. Additional data concepts may also be transferred, and any such data concepts should be registered using a data registry as defined in EN ISO 24978. See www.esafetydata.com for an example.

Document History

January 30, 2017
Intelligent transport systems – Ecall – Additional data concept specification for heavy goods vehicles
This Technical Specification defines an additional data concept that may be transferred as an ‘optional additional data concept’ as defined in EN 15722 eCall MSD, that may be transferred from a goods...
DSF/FprCEN/TS 16405
Intelligent transport systems - Ecall - Additional data concept specification for heavy goods vehicles
This Technical Specification defines an additional data concept that may be transferred as an 'optional additional data concept' as defined in EN 15722 eCall MSD, that may be transferred from a goods...
Advertisement