FORD ESA-M21P24-A2

CORROSION PROTECTIVE COATING, SOLID FILM LUBRICANT 500 h SALT SPRAY *** TO BE USED WITH FORD WSS - M99P1111 - A***

inactive
Buy Now
Organization: FORD
Publication Date: 19 June 2014
Status: inactive
Page Count: 4
scope:

These specifications define the performance of two solid film lubricant coatings containing molybdenum disulphide and other lubricating pigments. They are intended to be utilized on metallic parts to materially lower the coefficient of friction, reduce wear, minimize metallic adhesion of parts operating dry, and provide good corrosion resistance.

They are non-electrolytic type coatings which are suitable for use with heat treated components (will not induce hydrogen embrittlement).

Document History

January 27, 2015
CORROSION PROTECTIVE COATING, SOLID FILM LUBRICANT 500 h SALT SPRAY *** TO BE USED WITH FORD WSS - M99P1111 - A***
These specifications define the performance of two solid film lubricant coatings containing molybdenum disulphide and other lubricating pigments. They are intended to be utilized on metallic parts to...
FORD ESA-M21P24-A2
June 19, 2014
CORROSION PROTECTIVE COATING, SOLID FILM LUBRICANT 500 h SALT SPRAY *** TO BE USED WITH FORD WSS - M99P1111 - A***
These specifications define the performance of two solid film lubricant coatings containing molybdenum disulphide and other lubricating pigments. They are intended to be utilized on metallic parts to...
February 27, 1991
CORROSION PROTECTIVE COATING, SOLID FILM LUBRICANT, 500 H SALT SPRAY
1. SCOPE These specifications define the performance of two solid film lubricant coatings containing molybdenum disulphide and other lubricating pigments. They are intended to be utilized on metallic...

References

Advertisement