FORD WSF-M22P5-A1
PRINTED CIRCUIT BOARDS, PTF, DOUBLE SIDED, FLEXIBLE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 11 June 2014 |
| Status: | active |
| Page Count: | 9 |
scope:
This specification defines the performance requirements for a double sided flexible circuit board with polymer thick film (PTF) conductors via connections. A double sided flexible circuit board is defined as a circuit board manufactured with two layers and is capable of being flexed 180 degrees without damage.
Document History
FORD WSF-M22P5-A1
June 11, 2014
PRINTED CIRCUIT BOARDS, PTF, DOUBLE SIDED, FLEXIBLE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the performance requirements for a double sided flexible circuit board with polymer thick film (PTF) conductors via connections. A double sided flexible circuit board is...
October 23, 1996
PRINTED CIRCUIT BOARDS, PTF, DOUBLE SIDED, FLEXIBLE
1. SCOPE This specification defines the performance requirements for a double sided flexible circuit board with polymer thick film (PTF) conductors via connections. A double sided flexible circuit...
January 1, 1996
PRINTED CIRCUIT BOARDS, PFT, DOUBLE SIDED FLEXIBLE
A description is not available for this item.