ASTM International - ASTM D4975-04(2011)
Standard Test Methods for Single-Filament Tire Bead Wire Made from Steel
| Organization: | ASTM International |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Road vehicle tyres): | 83.160.10 |
significance And Use:
The procedures for the determination of properties of single-filament bead wire made from steel are considered satisfactory for acceptance testing of commercial shipments of this product because... View More
scope:
1.1 These test methods cover testing of single-filament steel wires that are components of tire beads used in the manufacture of pneumatic tires. By agreement, these test methods may be applied to similar filaments used for reinforcing other rubber products.
1.2 These test methods describe test procedures only and do not establish specifications and tolerances.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
Document History