GMNA - GMP.PP.014
Polypropylene - High Impact, Copolymer
active, Most Current
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 2 |
scope:
This specification covers the properties of an injection molding grade, high impact, polypropylene copolymer compound.
PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Plastic systems (GM APOPS) data base.
APPLICATIONS. Typical applications include the following: nonappearance moldings not requiring UV stability.
Document History
GMP.PP.014
June 1, 2014
Polypropylene - High Impact, Copolymer
This specification covers the properties of an injection molding grade, high impact, polypropylene copolymer compound.
PAINTABILITY. Approved paint systems that can be used on this material are...
June 1, 1994
Polypropylene - High Impact, Copolymer
1 SCOPE.
This specification covers the properties of an injection molding grade, high impact, polypropylene copolymer compound