GMNA - 9985586

Aluminum Wheel and Aluminum Wheel Trim Surface Coatings

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 June 2014
Status: active
Page Count: 9
scope:

This specification defines the pretreatment, paint materials and processing required to paint/coat aluminum wheels and aluminum trim for wheels. Coating/Paint durability requirements are also included. This specification applies for all painted cast and forged aluminum wheels. This specification also applies for painted or roll-coated aluminum used for wheel trim. This specification does not apply to electroplated parts. This specification applies to all surfaces that are designed on the engineering part drawing to meet these requirements.

Parts produced to meet these requirements have been validated to meet 3-5 years of equivalent/accelerated corrosion testing on durability vehicles at GM's Milford Proving Ground, and to meet a 3-year field warranty for cosmetic corrosion.

See Appendix C for key to the acronyms used in this specification.

Document History

9985586
June 1, 2014
Aluminum Wheel and Aluminum Wheel Trim Surface Coatings
This specification defines the pretreatment, paint materials and processing required to paint/coat aluminum wheels and aluminum trim for wheels. Coating/Paint durability requirements are also...
October 1, 2003
Aluminum Wheel and Aluminum Wheel Trim Surface Coatings
1 Scope This specification defines the pretreatment, paint materials and processing required to paint/coat aluminum wheels and aluminum trim for wheels. Coating/Paint durability require-ments are...
June 1, 1998
Aluminum Wheel and Aluminum Wheel Trim Surface Coatings
1 SCOPE. This specification defines the pretreatment, paint materials and processing required to paint aluminum wheels and aluminum wheel trim. Paint durability requirements are also included. This...
January 1, 1995
Aluminum Wheel and Aluminum Wheel Trim- Surface Coatings
A description is not available for this item.

References

Advertisement