ISO/IEC 24734

Information technology - Office equipment - Method for measuring digital printing productivity

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2014
Status: inactive
Page Count: 58
ICS Code (Reproduction equipment): 37.100.10
scope:

This International Standard specifies a method for measuring the productivity of digital printing devices with various office applications and print job characteristics. This International Standard is applicable to digital printing devices, including single-function and multi-function devices, regardless of print technology (e.g. inkjet, laser). Devices can be equipped with a range of paper feed and finishing options either directly connected to the computer system or via a network. It is intended to be used for black and white (B&W) as well as colour digital printing devices. It allows for the comparison of the productivity of machines operating in various available modes (simplex, duplex, size of substrates, etc.) and office applications when the test system environment, operating modes, and job mix for each machine are held identical. This International Standard includes test files, test setup procedure, test runtime procedure, and the reporting requirements for the digital printing productivity measurements.

This International Standard is not intended to be used for devices which are not able to print on a media size of A4/8.5"x11" or for devices, which are not able to collate multiple copies of a print.

This International Standard is not intended to replace a manufacturer's rated speeds.

The productivity of a digital printing device depends on factors other than the printing device itself. These include, but are not limited to, computer manufacturer and model, central processor type and speed, RAM and hard disk memory capacity and speed, software driver, version of the application being used, operating system, and the type and speed of the communication path from computer to printing device, etc. Because of this, in order to make useful and accurate direct comparisons of printing productivity with this International Standard, the same computer system hardware and software have to be used for measuring the printing devices, if, for the purpose of being directly compared one to another. For every printing productivity measurement, the basic specifications of the computer hardware and software have to be included with the results of the printing productivity measurement.

NOTE There are other factors that influence the number of prints that a person can make on a printing device within a defined time period. These factors include typical job portfolio that is printed on a particular printing device, reliability of the system, downtime due to a service call, ease-of-use, (un)loaded paper

Document History

April 1, 2021
Information technology — Office equipment — Method for measuring digital printing productivity
This document specifies a method for measuring the digital printing productivity of digital printing devices with various office applications and print job characteristics. This document is...
August 15, 2016
Information technology - Office equipment - Method for measuring digital printing productivity TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO/IEC 24734
July 1, 2014
Information technology - Office equipment - Method for measuring digital printing productivity
This International Standard specifies a method for measuring the productivity of digital printing devices with various office applications and print job characteristics. This International Standard...
March 1, 2009
Information technology - Office equipment - Method for measuring digital printing productivity
This International Standard specifies a method for measuring the productivity of digital printing devices with various office applications and print job characteristics. This International Standard...

References

Advertisement