CEN - EN ISO 4064-2

Water meters for cold potable water and hot water - Part 2: Test methods (ISO 4064-2:2014)

inactive
Organization: CEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 112
ICS Code (Water supply systems): 91.140.60

Document History

May 1, 2017
Water meters for cold potable water and hot water - Part 2: Test methods
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R...
May 1, 2017
Water meters for cold potable water and hot water - Part 2: Test methods
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R...
EN ISO 4064-2
June 1, 2014
Water meters for cold potable water and hot water - Part 2: Test methods (ISO 4064-2:2014)
A description is not available for this item.

References

Advertisement