DIN EN ISO 12873

Olive oils and olive-pomace oils - Determination of wax content by capillary gas chromatography (ISO 12873:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 15
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard specifies the determination of the wax content, as a mass fraction expressed in milligrams per kilogram, of olive oils and olive-pomace oils. The individual waxes are separated according to the number of carbon atoms. The method is recommended for distinguishing between olive oil obtained by pressing or centrifuging and that obtained from olive pomace (olive-pomace oil).

NOTE This International Standard is based on COI/T.20/Doc. 18/Rev. 2:2007

Document History

DIN EN ISO 12873
July 1, 2014
Olive oils and olive-pomace oils - Determination of wax content by capillary gas chromatography (ISO 12873:2010)
This International Standard specifies the determination of the wax content, as a mass fraction expressed in milligrams per kilogram, of olive oils and olive-pomace oils. The individual waxes are...

References

Advertisement