DIN EN 62541-11

OPC Unified Architecture - Part 11: Historical Access (IEC 65E/380/CDV:2014); English version FprEN 62541-11:2014

inactive
Organization: DIN
Publication Date: 1 August 2014
Status: inactive
Page Count: 47
ICS Code (IT applications in industry): 35.240.50
ICS Code (Interface and interconnection equipment): 35.200

Document History

October 1, 2015
OPC unified architecture - Part 11: Historical Access (IEC 62541-11:2015); English version EN 62541-11:2015
This part of IEC 62541 is part of the overall OPC Unified Architecture standard series and defines the information model associated with Historical Access (HA). It particularly includes additional...
DIN EN 62541-11
August 1, 2014
OPC Unified Architecture - Part 11: Historical Access (IEC 65E/380/CDV:2014); English version FprEN 62541-11:2014
A description is not available for this item.
Advertisement