DIN EN 28510-1

Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 1: 90° peel

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 10
ICS Code (Adhesives): 83.180
scope:

This part of EN 28510 specifies a 90° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where at least one adherend is flexible. If a normal tensile testing machine is used for the test, the peel angle will not be constant at exactly 90º. If a constant angle of exactly 90° is required, a roller peeling device is used (see 4.1).

The 90º peel test is particularly suitable for use with less flexible adherends for which a 180° peel test is not suitable because the adherends crack, break or delaminate.

A 180º peel test is described in EN ISO 8510-2.

Document History

DIN EN 28510-1
July 1, 2014
Adhesives - Peel test for a flexible-bonded-to-rigid test specimen assembly - Part 1: 90° peel
This part of EN 28510 specifies a 90° peel test for the determination, under specified conditions, of the peel resistance of a bonded assembly of two adherends where at least one adherend is...
May 1, 1993
Adhesives; peel test for a flexible-bonded-to-rigid test specimen assembly; part 1: 90° peel (ISO 8510-1:1990); German version EN 28510-1:1993
A description is not available for this item.

References

Advertisement