DIN EN 1601

Liquid petroleum products - Unleaded petrol - Determination of organic oxygenate compounds and total organically bound oxygen content by gas chromatography (O-FID)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: inactive
Page Count: 21
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies a gas chromatographic method for the quantitative determination, in unleaded petrol having a final boiling point not greater than 220 °C, of individual organic oxygenate compounds in the range 0,17 % (m/m) to 15 % (m/m) in a direct analysis (without dilution), and total organically bound oxygen up to 3,9 % (m/m).

For samples for which one of the oxygenate compounds content is higher than 15 % (m/m), a procedure with a dilution of the sample before the analysis is given.

NOTE 1 Precision data are not available for an oxygenate compound content higher than 15 % (m/m); see Foreword.

NOTE 2 For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction, μ, and the volume fraction, φ.

WARNING - The use of this European Standard may involve hazardous materials, operations and equipment. This European Standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this European Standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2017
Liquid petroleum products - Determination of organic oxygenate compounds and total organically bound oxygen content in unleaded petrol - Method by gas chromatography (O-FID)
This European Standard specifies a gas chromatographic method for the quantitative determination, in unleaded petrol having a final boiling point not greater than 220 °C, of individual organic...
June 1, 2016
Liquid petroleum products - Determination of organic oxygenate compounds and total organically bound oxygen content in unleaded petrol - Method by gas chromatography (O-FID); German and English version prEN 1601:2016
A description is not available for this item.
DIN EN 1601
July 1, 2014
Liquid petroleum products - Unleaded petrol - Determination of organic oxygenate compounds and total organically bound oxygen content by gas chromatography (O-FID)
This European Standard specifies a gas chromatographic method for the quantitative determination, in unleaded petrol having a final boiling point not greater than 220 °C, of individual organic...
October 1, 1997
Unleaded petrol - Determination of organic oxygenate compounds and total organically bound oxygen content by gas chromatography (O-FID)
A description is not available for this item.

References

Advertisement