DIN EN ISO 17994

Water quality - Requirements for the comparison of the relative recovery of microorganisms by two quantitative methods (ISO 17994:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2014
Status: active
Page Count: 30
ICS Code (Microbiology of water): 07.100.20
scope:

This International Standard specifies and evaluation procedure for comparing two methods with established performance characteristics according to ISO/TR 13843 and intended for the quantification of the same target group or species of microorganisms.

This International Standard provides the mathematical basis for the evaluation of the average relative performance of two quantitative methods against chosen criteria for the comparison. It does not provide data for assessment of the precision of the methods being compared. It is appropriate that the precision of methods in assessed as part of their performance characterization.

This International Standard does not provide methods for the verification of method performance characterization in a single laboratory.

Document History

DIN EN ISO 17994
June 1, 2014
Water quality - Requirements for the comparison of the relative recovery of microorganisms by two quantitative methods (ISO 17994:2014)
This International Standard specifies and evaluation procedure for comparing two methods with established performance characteristics according to ISO/TR 13843 and intended for the quantification of...
September 1, 2004
Water quality - Criteria for establishing equivalence between microbiological methods (ISO 17994:2004)
A description is not available for this item.

References

Advertisement