DIN EN 61755-3-5
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-5: Optical interface connectors with 2,5 mm and 1,25 mm diameter cylindrical non-angled polished composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibres (IEC 86B/3737/CD:2014)
pending, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2014 |
| Status: | pending |
| Page Count: | 19 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
DIN EN 61755-3-5
July 1, 2014
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-5: Optical interface connectors with 2,5 mm and 1,25 mm diameter cylindrical non-angled polished composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibres (IEC 86B/3737/CD:2014)
A description is not available for this item.