DIN EN ISO 16811
Non-destructive testing - Ultrasonic testing - Sensitivity and range setting (ISO 16811:2012)
| Organization: | DIN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This International standard specifies the general rules for setting the timebase range and sensitivity (i.e.gain adjustemnt) of a manually operated ultrasonic flaw detector with A-scan display in order that reproducible measurements may be made of the location and echo height of a reflector.
It is applicable to techniques employing a single contact probe with either a single or twin transducers, but excludes the immersion technique and techniques employing more than one probe.
Document History