DIN EN ISO 16665
Water quality - Guidelines for quantitative sampling and sample processing of marine soft-bottom macrofauna (ISO 16665:2014)
| Organization: | DIN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
scope:
This International Standard provides guidelines on the quantitative collection and processing of subtidal soft-bottom macrofaunal samples in marine waters.
This International Standard encompasses:
a) development of the sampling programme;
b) requirements for sampling equipment;
c) sampling and sample treatment in the field;
d) sorting and species identification;
e) storage of collected and processed material.
This International Standard does not specifically address the following, although some elements may be applicable:
- bioassay sub-sampling;
- deep water (>750 m) or offshore sampling;
- in situ faunal studies, e.g. recolonization assays;
- non-benthic organisms caught in the sampling device;
- estuarine sampling;
- intertidal sampling;
- meiofaunal sampling and analysis (see Reference [9]);
- sampling by dredge and sledge;
- self-contained underwater breathing apparatus (SCUBA) sampling;
- statistical design.
Accuracy of position fixing is determined by the geographical area, equipment used and survey objective.
Document History