DIN EN 16453

Pulp, paper and paperboard - Determination of phthalates in extracts from paper and paperboard

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2014
Status: active
Page Count: 14
ICS Code (Paper and board): 85.060
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This European Standard specifies an analytical test method for the determination of phthalates in water, solvent and modified polyphenylene oxide (MPPO) extracts of paper and board materials and articles intended for food contact using gas chromatography coupled to mass spectrometry (GC-MS).

This method is applicable to the determination of phthalates in concentration ranging from 0,025 mg/l to 0,5 mg/l for water and solvent extracts and 0,002 mg/dm2 to 0,040 mg/dm2 for MPPO migration depending on the individual substance, the specified volume used for analysis and the value of the blank.

Document History

DIN EN 16453
June 1, 2014
Pulp, paper and paperboard - Determination of phthalates in extracts from paper and paperboard
This European Standard specifies an analytical test method for the determination of phthalates in water, solvent and modified polyphenylene oxide (MPPO) extracts of paper and board materials and...

References

Advertisement