DIN EN 4293

Aerospace series - Aluminium alloy AL-P7175 - T73511 - Extruded bar and section - a or D ≤ 150 mm; German and English version EN 4293:2014

active, Most Current
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 18
ICS Code (Aluminium): 49.025.20
scope:

This European Standard specifies the requirements relating to:

Aluminium alloy AL-P7175-

T73511

Extruded bar and section

a or D ≤ 150 mm

for aerospace applications.

Document History

DIN EN 4293
July 1, 2014
Aerospace series - Aluminium alloy AL-P7175 - T73511 - Extruded bar and section - a or D ≤ 150 mm; German and English version EN 4293:2014
This European Standard specifies the requirements relating to: Aluminium alloy AL-P7175- T73511 Extruded bar and section a or D ≤ 150 mm for aerospace applications.
January 1, 2014
Aerospace series - Aluminium alloy AL-P7175 - T73511 - Extruded bar and section - a or D ≤ 150 mm; German and English Version FprEN 4293:2013
A description is not available for this item.
September 1, 1998
Aerospace series - Aluminium alloy AL-P7175-T73511 - Extruded bars and sections a or D ≤ 150 mm
A description is not available for this item.

References

Advertisement