DIN EN ISO 8407

Corrosion of metals and alloys - Removal of corrosion products from corrosion test specimens (ISO 8407:2009)

inactive
Buy Now
Organization: DIN
Publication Date: 1 June 2014
Status: inactive
Page Count: 13
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies procedures for the removal of corrosion products formed on metal and alloy corrosion test specimens during their exposure in corrosive environments. For the purpose of this International Standard, the term "metals" refers to pure metals and alloys.

The specified procedures are designed to remove all corrosion products without significant removal of base metal. This allows an accurate determination of the mass loss of the metal, which occurred during exposure to the corrosive environment.

These procedures may, in some cases, also be applied to metal coatings. However, possible effects from the substrate must be considered.

Document History

April 1, 2021
Corrosion of metals and alloys - Removal of corrosion products from corrosion test specimens (ISO 8407:2021)
A description is not available for this item.
February 1, 2020
Corrosion of metals and alloys - Removal of corrosion products from corrosion test specimens (ISO/DIS 8407:2020); German and English version prEN ISO 8407:2020
A description is not available for this item.
DIN EN ISO 8407
June 1, 2014
Corrosion of metals and alloys - Removal of corrosion products from corrosion test specimens (ISO 8407:2009)
This International Standard specifies procedures for the removal of corrosion products formed on metal and alloy corrosion test specimens during their exposure in corrosive environments. For the...

References

Advertisement