DIN EN 61968-100
Application integration at electric utilities - System interfaces for distribution management - Part 100: Implementation profiles (IEC 61968-100:2013); English version EN 61968-100:2013
| Organization: | DIN |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 124 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (IT applications in other fields): | 35.240.99 |
scope:
This part of IEC 61968 specifies an implementation profile for the application of the other parts of IEC 61968 using common integration technologies, including JMS and web services. This International Standard also provides guidance with respect to the use of Enterprise Service Bus (ESB) technologies. This provides a means to derive interoperable implementations of IEC 61968-3 to IEC 61968-9. At the same time, this International Standard can be leveraged beyond information exchanges defined by IEC 61968, such as for the integration of market systems or general enterprise integration.
Document History