DIN EN ISO 11267

Soil quality - Inhibition of reproduction of Collembola (Folsomia candida) by soil contaminants (ISO 11267:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 27
ICS Code (Biological properties of soils): 13.080.30
scope:

This International Standard specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Folsomia candida Willem by dermal and alimentary uptake. This chronic test is applicable to soils and soil materials of unknown quality, e.g. from contaminated sites, amended soils, soils after remediation, industrial, agricultural or other sites of concern and waste materials.

Effects of substances are assessed using a standard soil, preferably a defined artificial soil substrate. For contaminated soils, the effects are determined in the soil to be tested and in a control soil. According to the objective of the study, the control and dilution substrate (dilution series of contaminated soil) are either an uncontaminated soil comparable to the soil to be tested (reference soil) or a standard soil (e.g. artificial soil).

This International Standard provides information on how to use this method for testing substances under temperate conditions.

The method is not applicable to volatile substances, i.e. substances for which H (Henry's constant) or the air/water partition coefficient is greater than 1, or for which the vapour pressure exceeds 0,013 3 Pa at 25 °C.

NOTE The stability of the test substance cannot be ensured over the test period. No provision is made in the test method for monitoring the persistence of the substance under test.

Document History

December 1, 2023
Soil quality - Inhibition of reproduction of Collembola (Folsomia candida) by soil contaminants (ISO 11267:2023)
A description is not available for this item.
October 1, 2022
Soil quality - Inhibition of reproduction of Collembola (Folsomia candida) by soil contaminants (ISO/DIS 11267:2022); German and English version prEN ISO 11267:2022
A description is not available for this item.
DIN EN ISO 11267
July 1, 2014
Soil quality - Inhibition of reproduction of Collembola (Folsomia candida) by soil contaminants (ISO 11267:2014)
This International Standard specifies one of the methods for evaluating the habitat function of soils and determining effects of soil contaminants and substances on the reproduction of Folsomia...

References

Advertisement