DIN EN ISO 22068

Sintered-metal injection-moulded materials - Specifications (ISO 22068:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2014
Status: active
Page Count: 16
ICS Code (Powder metallurgy): 77.160
scope:

This International Standard specifies the requirements for the chemical composition and the mechanical and physical properties of sintered-metal injection-moulded materials.

It is intended to provide design and materials engineers with necessary information for specifying materials in components manufactured by means of the Metal Injection Moulding (MIM) process only.

It does not apply to structural parts manufactured by other powder metallurgy routes, such as press-and-sinter or powder-forging technologies.

Document History

DIN EN ISO 22068
June 1, 2014
Sintered-metal injection-moulded materials - Specifications (ISO 22068:2012)
This International Standard specifies the requirements for the chemical composition and the mechanical and physical properties of sintered-metal injection-moulded materials. It is intended to...

References

Advertisement