DIN EN 15910
Water quality - Guidance on the estimation of fish abundance with mobile hydroacoustic methods
| Organization: | DIN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Examination of biological properties of water): | 13.060.70 |
scope:
This European Standard specifies a standardized method for data sampling and procedures for data evaluation of fish populations in large rivers, lakes and reservoirs, using hydroacoustic equipment deployed on mobile platforms (boats and vessels).
This standard covers fish population abundance estimates of
pelagic and profundal waters > 15 m mean depth with the acoustic
beam oriented vertically, and the inshore and surface waters of
water bodies > 2 m depth with the beam oriented horizontally.
The size structure of fish populations can only be determined to a
relatively low degree of precision and accuracy, particularly from
horizontally-deploye
This standard provides recommendations and requirements on equipment, survey design, data acquisition, post-processing of data and results and reporting. A selected literature with references in support of this standard is given in the Bibliography.
Document History