DIN EN ISO 535

Paper and board - Determination of water absorptiveness - Cobb method (ISO 535:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2014
Status: active
Page Count: 16
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies a method of determining the water absorptiveness of sized paper and board, including corrugated fibreboard, under standard conditions. It may not be suitable for paper of grammage less than 50 g/m2 or embossed paper. It is not suitable for porous papers such as newsprint or unsized papers such as blotting paper or other papers having a relatively high water absorptiveness for which ISO 8787[2] is more suitable.

This method is not intended to be used for precise evaluation of the writing properties of paper although it does give general indication of suitability for use with aqueous inks.

Document History

June 1, 2023
Paper and board - Determination of water absorptiveness - Cobb method (ISO 535:2023)
A description is not available for this item.
February 1, 2022
Paper and board - Determination of water absorptiveness - Cobb method (ISO/DIS 535:2022); German and English version prEN ISO 535:2022
A description is not available for this item.
DIN EN ISO 535
June 1, 2014
Paper and board - Determination of water absorptiveness - Cobb method (ISO 535:2014)
This International Standard specifies a method of determining the water absorptiveness of sized paper and board, including corrugated fibreboard, under standard conditions. It may not be suitable for...

References

Advertisement