AENOR - UNE-EN ISO 13934-2
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO 13934-2:2014)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 25 June 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Textile fabrics): | 59.080.30 |
Document History
UNE-EN ISO 13934-2
June 25, 2014
Textiles - Tensile properties of fabrics - Part 2: Determination of maximum force using the grab method (ISO 13934-2:2014)
A description is not available for this item.
September 21, 1999
TEXTILES. TENSILE PROPERTIES OF FABRICS. PART 2: DETERMINATION OF MAXIMUM FORCE USING THE GRAB METHOD (ISO 13934-2:1999)
A description is not available for this item.