CEI EN 62271-103
High-voltage switchgear and controlgear Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
CEI EN 62271-103
June 1, 2014
High-voltage switchgear and controlgear Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.
October 1, 2012
High-voltage switchgear and controlgear Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 is applicable to three-phase, alternating current switches and switchdisconnectors for their switching function, having making and breaking current ratings, for indoor and...
February 1, 2012
High-voltage switchgear and controlgear Part 103: Switches for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 is applicable to three-phase, alternating current switches and switchdisconnectors for their switching function, having making and breaking current ratings, for indoor and...