SNZ - AS/NZS 4024.1803

Safety of machinery Part 1803: Safety distances and safety gaps - Minimum gaps to prevent crushing of parts of the human body

inactive
Organization: SNZ
Publication Date: 30 June 2014
Status: inactive
Page Count: 16
scope:

The object of this International Standard is to enable the user (e.g. standard makers, designers of machinery) to avoid hazards from crushing zones. It specifies minimum gaps relative to parts of the human body and is applicable when adequate safety can be achieved by this method.

This International Standard is applicable to risks from crushing hazards only and is not applicable to other possible hazards (e.g. impact, shearing, drawing-in).

NOTE - For impact, shearing or drawing-in hazards, for example, additional or other measures need to be taken.

Document History

July 29, 2019
Safety of machinery Part 1803: Safety distances and safety gaps – Minimum gaps to prevent crushing of parts of the human body
This document enables the user (e.g. standard makers, designers of machinery) to avoid hazards from crushing zones. It specifies minimum gaps relative to parts of the human body and is applicable...
AS/NZS 4024.1803
June 30, 2014
Safety of machinery Part 1803: Safety distances and safety gaps - Minimum gaps to prevent crushing of parts of the human body
The object of this International Standard is to enable the user (e.g. standard makers, designers of machinery) to avoid hazards from crushing zones. It specifies minimum gaps relative to parts of the...
Advertisement