CEI EN 60317-23

Specifications for particular types of winding wires Part 23: Solderable polyesterimide enamelled round copper wire, class 180

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2014
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor diameters covered by this standard is:

- Grade 1: 0,020 mm up to and including 1,600 mm;

- Grade 2: 0,020 mm up to and including 1,600 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

January 1, 2020
Specifications for particular types of winding wires Part 23: Solderable polyesterimide enamelled round copper wire, class 180
A description is not available for this item.
CEI EN 60317-23
June 1, 2014
Specifications for particular types of winding wires Part 23: Solderable polyesterimide enamelled round copper wire, class 180
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it...
September 1, 2000
Specifications for particular types of winding wires - Part 23: Solderable polyesterimide enamelled round copper wire, class 180
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione circolare in rame smaltato saldabile di classe 180, provvisti di un solo rivestimento a base di resina in...
June 1, 1997
Specifiche per tipi particolari di fili per avvolgimento - Parte 23: Fili di sezione circolare in rame smaltato con poliesterimide saldabile, classe 180
La presente Norma specifica le prescrizioni per i fili per avvolgimenti di sezione circolare in rame smaltato saldabili di classe 180, provvisti di un solo rivestimento a base di resina in...
September 1, 1993
Specifiche per tipi particolari di fili per avvolgimento. - Parte 23: Fili di sezione circolare in rame smaltato con poliesterimide saldabile, classe 180
Versione italiana della Norma Europea CENELEC EN 60317-23, identica alla Pubblicazione IEC 60317-23 (1990), la Norma specifica le prescrizioni per i fili per avvolgimenti di sezione circolare in rame...

References

Advertisement